Expand your network’s bandwidth and reduce traffic bottlenecks with TRENDnet’s Unmanaged Multi-Gigabit Switches. This 2.5G switch with SFP+ support comes equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. The 2.5G switch with 10G fiber also offers two dedicated 10G SFP+ ports for high-speed network connections, providing a cost-effective solution in adding 10G link capability to an SMB network. The fanless design lowers energy consumption and eliminates distracting operating noise. TRENDnet’s reliable multi-gigabit switches are cost-effective solutions to increase your network’s throughput.

10G SFP+ Port


Offers two 10G SFP+ ports for high speed network connections providing a cost-effective solution in adding 10G link capability.

2.5G Ports


Equipped with four 2.5GBASE-T RJ-45 ports that provide multi-gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.

Fanless


The compact fanless design lowers power consumption and energy costs, and eliminates distracting operating noise.

FEATURES

Easy Installation

No configuration needed, simply
connect network devices to the
2.5G switch

2.5G Ports

Equipped with 2.5GBASE-T RJ-45
ports that provide higher gigabit
speeds capable of up to 2.5Gbps
over existing Cat5e or better
cabling

10G SFP+ Ports

The 2.5G switch with SFP+ ports
features 10G SFP+ ports for highspeed network connections
providing a cost-effective solution in
adding 10G link capability

Fanless

Compact fanless design lowers
energy consumption and eliminates
operating noise

Housing Design

Vivamus egestas pretium convallis. Proin aliquet fermentum dui sed ultricies. Etiam tempor nec est nec viverra.

Wall Mountable

Features a convenient wallmountable design for greater
installation flexibility

Jumbo Frame

Sends larger packets, or Jumbo
Frames (up to 12KB) for increased
performance

LED Indicators

LED indicators on this 2.5G switch
with SFP+ ports conveys port status

6-Port Unmanaged Multi-Gig Switch

  • 4 x 2.5GBASE-T ports
  • 2 x 10G SFP+ ports
  • IEEE 802.3bz (2.5G) compliant
  • IEEE 802.3ae (SFP+) compliant
  • Backwards compatible with 100/1000BASE-T devices
  • 60Gbps switching capacity
  • Compact fanless design eliminates noise
  • Wall mountable for installation flexibility
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty

SPECIFICATIONS

Standards
  • IEEE 802.3ab
  • IEEE 802.3ae
  • IEEE 802.3an
  • IEEE 802.3bz
  • IEEE 802.1x
Device Interface
  • 4 x 2.5G ports (1Gbps/2.5Gbps)
  • 2 x 10G SFP+ ports (1Gbps/10Gbps)
  • LED indicators
Data Transfer Rate
  • Gigabit Ethernet: 2000Mbps (full duplex)
  • 2.5G Ethernet: 5Gbps (full duplex)
  • 10G SFP+: 20Gbps (full duplex)
Performance
  • Switch fabric: 60Gbps
  • RAM buffer: 1MB
  • MAC address table: 4K entries
  • Jumbo frames: 12KB
  • Forwarding mode: Store and forward
  • Forwarding rate: 44.64Mpps (64-byte packet size)
Power
  • Input: 90 – 264V AC, 47/63 Hz
  • Output: 12V, 1A
  • Max. consumption: 5.86W
MTBF
  • 1,079,150 hours @25°
Fan / Acoustics
  • Fanless
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 160 x 110 x 26mm (6.2 x 4.3 x 1 in.)
Weight
  • 0.4 kg (1 lbs.)
Certifications
  • CE
  • FCC
  • LVD
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TEG-S562
  • Quick Installation Guide
  • Power adapter (12V, 1A)

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.