The Universal Sound Bar Mounting Kit comes with the necessary hardware to mount sound bars with keyholes or threaded interfaces above or below your TV. This mount is height adjustable, so you can minimize the gap between your TV and sound bar. The flexible design can be used with any sound bar that is 20" to 45" (51-114cm) wide and for TVs up to 80". This mount accommodates a wide range of sound bars and can adapt to sound bars with a depth of 1.6" to 7.2" (41-183mm) to ensure a tight grip even when the bracket is tilted.
Features