Features

Operating system

Available with Windows 11.

Maximum performance and scalability

  • Enable maximum productivity in more places and additional built-in hardware security with Intel vPro ® , running on 13th Gen Intel ®  Core™ U-series​ processors
  • Lightning-fast response time and improved performance with up to 32GB LPDDR5 memory
  • Advanced thermals with new larger fans that keep your device cool and quiet
  • Next-gen batteries with ExpressCharge analyze usage to extend run time and charge faster when you need a boost in power. Advanced Charge prevents overcharging to extend battery life

Ultimate security to work from anywhere

  • The industry's most secure commercial PCs, offering Dell SafeID, Dell SafeBIOS, fingerprint readers, TPM chip and lock slot options are tested and pass MIL-STD 810H tests
  • Intelligent privacy features from Dell Optimizer help keep sensitive data private
  • Onlooker detection notifies you when someone is peering at your screen and will texturize your screen
  • Look Away Detect knows when your focus is elsewhere and dims to further protect privacy and save battery life
  • ExpressSign-in detects your presence and wakes up your system and locks your PC when you walk away
  • SafeSupply Chain solutions provide layers of supply chain security and integrity controls
  • Optional tamper-evident sealsto protect PCs during transit and a NIST-compliant hard drive wipe helps businesses ensure their device has a clean slate before adding the company image

Created for combining forces

  • Intelligent audio removes background noise and echoes on both ends of the call, and Voice Quality Monitoring lets you know when your voice quality is poor
  • Optional enhanced FHD+IR camera developed to reflect and accentuate your reality with picture-perfect accuracy
  • Work from anywhere with outstanding battery life and choice of various battery options up to 54Whr

Experience uncompromised connectivity

  • Available Wi-Fi 6E or 5G options make sure you’re always connected at the industry’s fastest speeds.
  • ExpressConnect joins the best available network, prioritizes conferencing apps and delivers fast data and video downloads with the world's first simultaneous multi-network connection
  • Quickly connect to peripherals with a broad range of ports including 2x USB Type C Thunderbolt™ 4.0 and HDMI 2.0

Work with incredible views

Optimized 16:9 screen with optional battery saving and ComfortView Plus display to maximize performance and keep your eyes comfortable

Wide array of panel choices including optional FHD Non-Touch 400 nit panel and FHD Touch 300 nit 2-in-1 panel with edge-to-edge Gorilla Glass and active pen support

New premium clickpad with improved size, feel, noise for better productivity

Ports & Slots

1. Nano-SIM Card Slot (optional)
2. Universal Audio Jack
3. USB 3.2 Gen1 with PowerShare
4. HDMI 2.0
5. Wedge Lock Slot6. USB 3.2 Gen1
7. 2x USB Type C Thunderbolt™ 4.0 with Power Delivery & DisplayPort
8. Contacted Smart Card Reader (optional)

Dimensions & Weight

1. Depth: 8.17 in. (207.50 mm)
2. Width: 12.04 in. (305.70 mm)
3. Height: 0.67 in. (16.90 mm)Laptop Starting Weight: 2.7 lbs. (1.22 kg)
2-in-1 Starting Weight: 2.97 lbs. (1.35 kg)