Back to School - Get fit for the future

Now the Galaxy Tab S9 | S9+ | Buy S9 Ultra, get a free memory upgrade and get up to €150 in exchange bonuses . You will also receive a free Book Cover Keyboard Slim.¹ Promotion

Galaxy Tab S9 series

     Features

  • Features a slate design for providing you with the ultimate portability and comfortable usability
  • 3.36 GHz processor and 12 GB memory deliver a powerful tablet performance; allows rapid switching between apps, smooth gaming experience, and effortless web browsing
  • With 37.1 cm (14.6") (1848 x 2960) display, get the classic notebook-like experience and the comfort of mobile portability at the same time
  • Android OS smartly manages your tablet and runs routine apps efficiently

Our modern display in our flagship tablet – the Dynamic AMOLED tablet.
Durable and water-protected. 1
Our powerful S Pen. 2 Impressive Snapdragon ® 8 Gen 2 For Galaxy performance.

Galaxy Samsung Galaxy Tab S9 series Our modern tablets

Dynamic AMOLED. Impressive brilliance


                                                          Galaxy Tab S9 Ultra
Galaxy Tab S9+
Galaxy Tab S9
                                                                                         display
                                                          14.6" (36.99cm)
12.4" (31.5cm)
   11" (27.81cm)
                                                                                        Weight
                                                         732G
581G
498G
                                                                                     depth
                                                         5.5mm
5.7mm
5.9mm

Three sizes. 3 , 4
Two colors inspired by nature

Choose between subtle, professional Graphite and soft, natural Beige — both provide an elegant look with high-quality details and a smooth, glossy finish. 5

Experience clear, impressive images with Dynamic AMOLED

Whether you choose the Galaxy Tab S9, Galaxy Tab S9+ or Galaxy Tab S9 Ultra, every single Galaxy Tab is ready to accompany you on your creative journey. All three models feature a Dynamic AMOLED display that lets you experience stunning colors and graphics. It also protects your eyes by reducing blue light emissions. 6

Uniform design - The beauty is in the details

It's the little things in life that count. Like the new camera design on the back, which elegantly encloses the improved** camera system. We've even rearranged the side buttons and speakers to make them feel more familiar to you.

Vibrant colors, breathtaking views

With the high-resolution Dynamic AMOLED display, you can see all your content on the display almost true to life. Details are sharp and clear with a wide range of vibrant colors and true blacks thanks to custom HDR10+ graphics and smooth scrolling at up to 120Hz.

Addictive gameplay with cinematic images

Immerse yourself in your gaming world on the large displays of the Galaxy Tab S9 series and experience your games realistically. 6 , 7 Immersive sound from the Quad AKG speaker system and Dolby Atmos surround sound bring your games to life for an immersive gaming marathon.

Our first water and dust resistant Galaxy S tablet

Even in wind and weather, you can rely on your robust Galaxy Tab S. The smooth metal design is equipped with our strongest Armor Aluminum 8 frame, which reliably protects your tablet from bumps and falls. And with IP68 rating 9 , 10 you can look forward to the Galaxy Tab S series, the first Galaxy S tablet that is protected from water and dust.

S Pen - your reliable companion for the Galaxy Tab S9 series

We have selected the included S Pen so that it is waterproof to IP68, 11 , 12 just like the Galaxy Tab. We have also further developed the S Pen in other areas. High peak sensitivity ensures few accidental clicks. And with the magnetic connector and bi-directional charging, you can just snap it on to charge. 13

Have fun with your tablet