Gigabit Speed

Experience efficient and smooth web browsing, video meetings, gameplay, and files/data transfer with full Gigabit Ethernet performance over your laptop’s USB-C port.

Plug and Play Compatible

Driver free for Windows 8/10/11, Mac OS 10.9 and later, Chrome OS, and Linux OS.

Universal Compatibility
Connect all the devices you have such as PC, Notebooks, iPads, iMacs, iPhones, Smartphones, and Tablets with a seamless switch. Supports most devices with Windows 8/10/11, Chrome OS, MacOS, Linux, tablets, and more.

The AUH-5000 Adapter converts your USB-C port into an RJ45 connection to achieve a fast and stable connection to the network to enjoy browsing the internet, video meetings, and even game play.

Specifications:

  • Transmission Speed: Up to 1000Mbps
    (Cat 6 cable or above for maximum speed)
  • Indicator: LED
  • Weight: 4 Oz
  • Dimensions: 2.5″ x 1″ x 0.6″
  • Cable: 5 in

System Requirements:

  • Operating System: Windows® 2000 / XP / Vista / 7 / 8 / 10
  • Connectivity Interface: USB port

Includes:

  • Adesso AUH-5000

Country of Origin: Taiwan