UZBL RUGGED HARD SHELL CASE FOR LENOVO 500e YOGA CHROMEBOOK GEN 4

Designed to fit Lenovo 500e Yoga Chromebook Gen 4

The UZBL Rugged Hard Shell Case Cover for Lenovo 500e Yoga Chromebook Gen 4 creates the ultimate combination of an ultra-rugged polycarbonate hard shell and bouncing rubber edge protection. We designed a case that fits perfectly on the Lenovo 500e Yoga Chromebook Gen 4, in such a way that it is protected at its most vulnerable spots while still remaining lightweight, portable, and totally usable!

  • Overbite corners protect the Chromebook when closed
  • 2-piece polycarbonate and TPU ultra-protective hard shell design, scratch resistant
  • Screen side cross-bracing to prevent screen pressure damage in backpacks or luggage
  • Full 2-in1 flip design without any annoying gaps. Folds perfectly flat
  • Transparent top and bottom for asset tagging and personalization
  • Precise port openings for the Lenovo 500e Yoga Chromebook Gen 4

Who We Are

UZBL was founded in sunny Southern California in 2010 with a mission to provide long-lasting, robust iPad and Chromebook cases for harsh school environments. Since then, we have protected over 1,000+ School District devices across the United States. Drop protection is our expertise!

  • Products Designed in Newport Beach California
  • Over 2 Million Devices Protected
  • 12+ Years of Case Engineering Expertise

Seamless, Non-intrusive Design

The Hard Shell Protective Case for the Lenovo 500e Yoga Chromebook Gen 4 blends seamlessly into the background with its slim yet ultra-rugged design. Hammer away on your most important tasks without distractions from a standard bulky case. Every angle was deliberately engineered to be aesthetically tasteful, all without sacrificing an ounce of our extremely high drop protection standards.

Precise Cutouts for each Chromebook Model

Every Chromebook Hard Shell Case we design at UZBL is engineered to perfectly fit each specific Chromebook model, even when one model has different CPUs. We do not copy-paste our hard shell designs! Your UZBL Chromebook Hard Shell Protective Case Lenovo 500e Yoga Chromebook Gen 4 11.6-inch has full port function accessibility.

Full Transparency | Asset Tag & Customization

A fully transparent top and bottom polycarbonate protective cover allow for easy asset tag and barcode tracking. Perfect for IT personnel and business who need to track hundreds of devices quickly and easily. Customize your protective Hard Shell Case for Lenovo 500e Yoga Chromebook Gen 4 by adding stickers!

Ultra-Reinforced Edge Protection

The protective Rugged Hard Shell case for the Lenovo 500e Yoga Chromebook Gen 4 utilizes our air cell technology on each corner to act as a shock absorber during direct impacts. In addition, the corners ‘overbite’ adds additional ‘shear strength’ when dropped in the closed position or when encountering pressure in backpacks or luggage.

Zero Hinge Interference in Tablet Mode

Full folding 2-in-1 view allows for the Lenovo 500e Yoga Chromebook Gen 4 to be used as intended - a full flip experience to let your creativity run free. The protective Chromebook Hard Shell Case Cover does not rub or cause any abrasion during the transition to tablet mode, and it sits perfectly flat with no annoying gaps. Full functionality, usability, and rugged protection for your Lenovo 500e Yoga Chromebook Gen 4 laptop.

Fast, Snap-on Installation Process

At UZBL, we understand businesses and schools need to protect and successfully deploy their Chromebook cases efficiently, so we engineer the snap-on clips for each of our Rugged Hard Shell Protective Lenovo Chromebook Cases specific to each device model. This results in a seamless installation process that will not be seen on competing brands. The process is simple and swift.