TRENDnet’s high-performance AX5400 Dual Band WiFi 6 PoE+ Access Point, model TEW-925DAP, features two concurrent WiFi bands to maximize networking speeds with the latest WiFi 6 technology. The two separate high-speed WiFi 6 bands provide speeds up to 4804Mbps on the 5GHz band and 573Mbps on the 2.4GHz band. The WiFi 6 access point also supports Access Point (AP) and Repeater modes.
Faster speeds are possible on this WiFi 6 access point with 1024-QAM, OFDMA, and MU-MIMO technologies. MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network. The wireless access point features access control, bandwidth control, and band steering. The low-profile housing design blends into most environments, and includes a convenient wall / ceiling mounting plate.
Saves installation time and setup costs with 2.5GbE PoE+ support, delivering power and data over one set of cables.
MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network.
AX5400: concurrent 4804Mbps on 5GHz band + 573Mbps on 2.4GHz band
Saves installation time and setup costs with 2.5GbE PoE+ support
The 802.11ax access points supports Access Point (AP) and Repeater modes
MU-MIMO technology enables the WiFi 6 access point to process multiple data streams simultaneously along with WiFi 6 OFDMA technology to increase real-time WiFi performance
Band steering alleviates network congestion by automatically directing wireless devices from the 2.4GHz band to the 5GHz band
Manage traffic allocation on the WiFi 6 access point per SSID for each band separately
Support for wireless encryption of up to WPA3
Create up to 8 SSIDs per band (16 total)
2.5GBASE-T PoE+ LAN port maintains a high-performance connection to the wired network
LED control on the WiFi 6 access point reduces product visibility by disabling the LED indicator
Low-profile housing design blends into most environments
The WiFi 6 access points includes a wall / ceiling mounting plate
.