The HDMI™ adapter gives you the ability to add a 4K monitor and up to 3 USB™ accessories.
USB™ 3.0 and an HDMI™ video port over a single USB-C™ connection. Connect to a computer or tablet with a USB-C™ port.
DisplayPort™ V1.2 required on graphics card or video source to support 4K x 2K @ 60 Hz resolution.
2-Port USB 3.0 supports transfer speeds at 5 Gbps.
Optional power adapter: connect for high power consumption devices via micro-B port to ensure maximum performance if you are using a high-powered USB™ device.
Pocket-sized, easily take it with youto work, while traveling, on business trips, etc.