At ROG, we’re never afraid to push the boundaries of PC design or performance, and the G22 is the latest example of our pursuit of excellence. The G22 is nearly 40% smaller by volume than our previous small form factor G21 Huracan, despite packing much more powerful hardware. Innovation never rests, and neither does ROG.
Take your Windows 11 Pro gaming to the next level with the compact power on display from the ROG G22CH. Featuring up to an Intel
®
Core™ i9-13900KF processor and paired with an NVIDIA
®
GeForce RTX™ 40 Series graphics card, the G22CH can handle the latest and greatest games. Stream, communicate, and record your gameplay with ease thanks to up to 32GB of 4800MHz DDR5 RAM. With the ROG G22CH, great power doesn’t need to come with a large footprint.
Up to 2x performance and power efficiency
Up to 4x performance with DLSS 3 vs. brute-force rendering
Up to 2x ray tracing performance
Cooling is key in any small form factor case, so the ROG G22CH has two optimized options. You can either opt for a more traditional air-cooled solution, or choose a custom liquid cooler for the CPU. Both variants keep the processor running smoothly, without excessive fan noise, despite the 10L chassis size.
The ROG G22CH is a work of art, so we’ve given you some flexibility on how you want to show it off. On the liquid cooled variant, a tempered glass side panel is available for sale to expose the internals of this gorgeous system.
Two-Way AI Noise Cancelation processes both incoming and outgoing audio to filter any errant background noises, making sure that your calls, chats and streams come through without distraction. Machine learning algorithms detect and suppress up to 95% of ambient noises, keeping comms clean at all times.