ASUS ExpertBook B2 is your powerful partner for everyday office tasks and on-the-go business use — and with flexible configuration options to meet any need. It packs the latest 12
th
Generation up to Intel
®
i7 CPU, ultrafast 5G connectivity and a full complement of I/O ports. It’s also incredibly configurable, with a backlit keyboard, integrated SensePoint control, dual-storage with one HDD
1
optional and one SSD design for high capacity and rapid data access, and an IR camera for fast face login. ExpertBook B2 even has the option of a smart card reader for two-factor authentication, enabling enterprise-grade security that’s fit for even the most sensitive settings.
ExpertBook B2 is designed to accelerate through every business task, in the office or on the go. The latest-generation Intel
®
Core
™
i7 processor and 5G connectivity combine to deliver the fast and responsive performance you need, while a dual-storage with one HDD and one SSD and the dual SO-DIMM upgradable design strikes the perfect performance between ample storage space and fast data access. And flexible configurations with an optional smart card reader and IR camera are ready to deliver business-grade security.
When you’re working on the go, connectivity is vital — and a business laptop needs maximum I/O options to handle all workloads. ExpertBook B2 offers a comprehensive set of ports for easy data transfers and versatile peripheral connections. This includes 5G mobile connectivity, and a built-in smart card reader for use as secondary ID check for enhanced security. You also get a Thunderbolt
™
4 USB-C
®
port, which supports 40 Gbps data transfer speeds, 4K display output and fast charging. It even has one has one USB 3.2 Gen 2 Type-C
®
, one USB 3.2 Gen 1 Type-A and a USB 2.0 Type-A and a HDMI — so the connections you need every day are right at your fingertips.
ExpertBook B2 is packed with technology to provide strong data security and privacy protection. This includes a physical webcam shield for instant privacy, and an integrated IR camera 5 for fast, secure face login. It also includes a fingerprint sensor for one-touch security, and a built-in smart card reader for easy two-factor authentication.
Life on the road is tough, so ExpertBook B2 is designed to both meet and surpass exacting industry thresholds — including the ultra-demanding MIL-STD 810H US military standard. It’s built to survive every extreme, from freezing temperatures to the searing heat of desert storms, and high-speed shocks to everyday bumps. ExpertBook B2 also undergoes stringent in-house testing, including panel-pressure, shock and drop tests for an assurance of serious durability.