ASUS ExpertBook B5 is built for business success in style, with a precision-crafted chassis that’s as light as 1.25 kg
1
. It’s also set for serious travel with an amazing all-day battery life, and is engineered with many cutting-edge technologies to improve your on-the-go work efficiency. These include a 12th Gen Intel
®
Core
™
processor with Intel
®
vPro platform support, AI-powered noise cancelation, dual-SSD RAID support and a user-status indicator. It’s also packed with enterprise-grade security features to protect your privacy and business data, including a built-in fingerprint sensor and TPM 2.0 chip
2
.
Both the top and bottom cover of ExpertBook B5 are crafted from pure aluminum, while the area around the keyboard area is magnesium-aluminum alloy — keeping the weight down to a mere 1.25 kg
1
. Slip ExpertBook B5 into a briefcase so it’s with you all the time, ready for productivity in or out of the office.
ExpertBook B5 will never let you down throughout the business day or a long-haul flight. It provides 11 hours battery life
5
on a single charge, aided by energy-efficient Panel Self-Refresh technology. With ExpertBook B5’s long battery life and fast charging design, you’ll be up and ready in no time, ready for a long day of productivity.
With features such as a user-status indicator light, AI-powered noise cancelation and ExpertWidget, ExpertBook B5 is designed to make every moment of every working day more convenient and more productive.
A small, bright LED light on the top cover of ExpertBook B5 offers an at-a-glance indication of your status — automatically glowing when you’re busy in a conference call. So, if you’re headlong into a Skype or Teams meeting, your colleagues will know instantly to not bother you at that moment!
Despite its thin profile, ExpertBook B5 is loaded with I/O ports. These include cutting-edge Thunderbolt
™
4, the next generation of the universal cable connectivity solution that offers support for the next-level USB4 interface, 40 Gbps data transfer speeds, 4K display output and fast charging. The laptop also offers a microSD card reader and an HDMI output, plus an RJ45 Ethernet port, with a unique MAC address for easy device management.