ViewSonic VB-STND-009 Slim Mobile Cart, Compatible with Displays up to 105" and 265 lbs. Max

VB-STND-009 IFP, CDE Slim Mobile Cart, Supports 400x400mm to 1000x600mm VESA patterns, Lockable 4" 360o Caster Wheels, Compatible With Displays up to 105" and 265 lbs. Max, Grey

Recommeded Display Size: 55" - 105"

Robust and Reliable Design

The VB-STND-009 mobile cart can safely support 55” to 105” displays that weigh up to 265 lbs. and features VESA-compatible adjustable mounting brackets. Enjoy added flexibility and mobility when you pair your VB-STND-009 with the ultrawide 105” ViewSonic ®  ViewBoard ®  IFP105S interactive display.

VESA Compatible

This mobile cart accommodates 400x400mm to 1,000x600mm VESA patterns.

Manual Height Adjustment

Easily raise and lower your display to improve line-of-sight and accessibility.

Quick-Release Wheel Locks

Easily lock each wheel in place with your foot to ensure your display remains secure and stationary.

Compact, Ultraslim Design

Featuring a chic, ultra-slim design with 360o caster wheels, the VB-STND-009 mobile cart can be comfortably rolled through doorways and maneuvered in confined spaces.

Convenient Storage Tray

An included steel tray supports up to 15 pounds, providing a strong and stable surface for laptops, gaming consoles, or other AV equipment.