The ViewSonic ® VB-WIFI-004 wireless module is a recommended optional accessory that delivers blazing fast Wi-Fi to the ViewSonic ViewBoard® IFP105S, IFP32-2 and IFP33 series of interactive displays. This powerful device utilizes both the 2.4GHz and 5.0GHz bands for less lag and faster uploads and downloads. Support for the latest WiFi 6 (802.11ax) standard means that your ViewBoard interactive display can experience speeds of up to 9.6GBs per second. The VB-WIFI-004 wireless module also supports Bluetooth 5.0 connectivity, so you can enjoy one-to-one file downloading and data transfers from compatible devices.
With dual-band support for both the 2.4GHz and 5GHz bands, educators can enjoy incredibly fast internet. Bolster engagement in any classroom by showing multimedia content without delays or lag. A 2.4GHz connection provides greater connectivity at greater distances, while 5GHz connectivity enables users to enjoy faster speeds within a shorter range.
Enjoy blazing fast networking speeds of up to 9.6GBs per second. This powerful accessory helps eliminate network buffering to create smoother lessons and a more interactive classroom discussion experience.