TRENDnet’s high performance AC1300 Dual Band Indoor Wireless PoE Access Point, model TEW-823DAP, supports Access Point (AP and Repeater modes. This wireless indoor access point generates concurrent 867Mbps WiFi AC and 400Mbps WiFi N networks. MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network. The wireless access point features access control, bandwidth control, and band steering. The low-profile housing design blends into most environments and includes a convenient wall / ceiling mounting plate.
Two concurrent high-speed WiFi bands to maximize device networking speeds: 867Mbps WiFi AC on 5GHz and 400Mbps WiFi N on 2.4GHz.
AC1300: concurrent 867Mbps WiFi AC + 400Mbps WiFi N bands
Gigabit PoE LAN port maintains high performance connections to the wired network
Gigabit PoE LAN port maintains high performance connections to the wired network
Gigabit PoE LAN port maintains high performance connections to the wired network
Extended wireless coverage with MU-MIMO antenna technology
MU-MIMO technology enables the access point to process multiple data streams simultaneously, and increases real-time WiFi performance
Support for wireless encryption of up to WPA3
Band steering alleviates network congestion by automatically directing wireless devices from the 2.4GHz band to the 5GHz band