The Paramount™ series wall mounts provide versatile and multi-functional features. The extendable adaptors allow the display to be pulled away from the wall for easy access to the display’s inputs. This makes connecting devices or changing HDMI cables a breeze. The extendable adaptors and pull cord design also help simplify applications where the display needs to be recessed into the wall. The Hook-and-Hang™ system offers easy, one-person installation of the display. Achieve perfect positioning of the display with the side-to-side adjustment after installation. The mount is easily adjustable with a 10° forward tilt and 5° backward tilt to achieve an ideal viewing angle. The mount also has automatic spring locks with quick release cords included to simplify installation and removal.
Features