The newest addition to the Ceres lineup, the Ceres 300 packs a load of great features in a Mid Tower Chassis. Keeping in line with the design aesthetics of the Ceres 500 over 55% of the front panels have been perforated with a unique design that not only looks good but provides plenty of airflow. There is support for up to 360mm radiators in the front as well as 280mm radiator support up top to provide flexibility. Included as well are two CT140 ARGB Sync fans at the front for intake and a single CT140 installed at the rear for exhaust.