Available with Windows 11, Windows 10 or Ubuntu.
The Precision 5680 is the world’s smallest footprint 16-inch workstation; smaller and lighter than MacBook Pro 16-inch. It has a premium look and feel that delivers exceptional performance. With an optional OLED UHD+ touch display and (4) premium speakers, paired with up to NVIDIA RTX 5000 Ada Gen graphics it is an outstanding workstation for creative and design applications.
Built for work and design with creative applications like:
Intelligence built around you: Automatically personalize and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.
Personalized Performance: Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the world’s most intelligent PCs.
Intelligent Collaboration: Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.
Safe, secure and manageable: We ensure optimization and data collection follows a stringent process to keep your information safe. Any data we do gather is analysed locally on your system to improve your personal PC experience.
1. Full-SD
2. USB-C port
3. Lock slot4. HDMI
5. Headphone/mic input
6. (2) Thunderbolt 4
7. Optional smart card reader
1. Height (rear): 0.80 in. (20.05 mm)
Height (front): 0.87 in. (22.17 mm)
2. Width: 13.92 in. (353.68 mm)
3. Depth: 9.46 in. (240.33 mm)
Weight: 4.20 lb. (1.91 kg)