Features & Design

Operating System

Available with Windows 11, Windows 10 or Ubuntu.

A small device made for big ideas

World’s thinnest and lightest 14-inch workstation; smaller and lighter than MacBook Pro 14

Dell Optimizer

Intelligence built around you: Automatically personalize and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.

Personalized Performance: Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the world’s most intelligent PCs. 

Intelligent Collaboration: Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.

Safe, secure and manageable: We ensure optimization and data collection follows a stringent process to keep your information safe. Any data we do gather is analysed locally on your system to improve your personal PC experience.

Work where you're most inspired with security you can count on The Windows Hello-compatible IR Camera with proximity sensor recognizes you and automatically locks and unlocks to increase privacy and productivity.

The fingerprint reader built into the power button uses biometrics to log you in quickly and ensures that only you have access to your sensitive data and private work.

Chassis Intrusion Sensor identifies when the chassis or BIOS have been compromised.

The EMZA IR camera detects onlookers, while SafeScreen dims the PC when you look away to keep sensitive data private.

Stay Secure, Be Productive

Start secure. Stay Secure. Organizations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations. Blaze through your to-do list with AI-powered multitasking, features to get organized in a snap, and performance to speed demanding workloads to completion 42% faster on average.

Ports & Slots

1. Chassis intrusion sensor
2. Antenna
3. MicroSD card slot
4. 2x Thunderbolt 4.0 Type-C port (1x Power Delivery)
5. Lock slot6. Universal Audio Port
7. 2x Thunderbolt 4.0 Type-C port (1x Power Delivery)
8. Optional SC reader

*USB-A and HDMI dongle included in the box.

Dimensions & Weight

1. Height (rear): 0.43 in. (11.09 mm)
Height (peak): 0.74 in. (18.95 mm)
Height (front): 0.29 in. (7.49 mm)
2. Width: 12.22 in. (310.60 mm)
3. Depth: 8.27 in. (210.35 mm)Minimum weight: 3.26 lb (1.48 kg)