TRENDnet’s compact 10GBASE-T to SFP Fiber Media Converter, model TEG-10GSFP, converts a 10GBASE-T (Copper 10Gbps) ethernet connection to 10G BASE-SX/LX (Fiber) SFP media connection, and vice versa. The 10GBASE-T RJ-45 port on the 10G SFP+ transceiver supports a full-duplex 10G connection at wire speed. The SFP slot supports both multimode (SX) or single-mode (LX) SFP modules

Multi-Gig Slot


The SFP and RJ-45 ports support 10G, 5G, 2.5G, and 1G speeds.

Power Adapter

A power adapter is included with the 10G SFP+ transceiver for standalone use.

Compact

Compact and lightweight metal housing design provides greater installation flexibility

Multi-Gig Ethernet

1 x 10G/5G/2.5G/1G Ethernet port

Multi-Gig SFP


1 x 10G/5G/2.5G/1G SFP+ slot

Fanless


Fanless design on the 10G SFP+ media converter lowers energy consumption and eliminates operating noise

Compact Design


Small, compact, and lightweight metal housing of the 10GbE SFP+ transceiver provides greater installation flexibility

LED Indicators


LED indicators convey port status

Fiber Wavelength

The 10G SFP+ transceiver is compatible with multi-mode and single mode transmissions

10GBASE-T to SFP+ Fiber Media Converter

  • DEVICE INTERFACE: 1 x 10G/5G/2.5G/1G Ethernet Port; 1 x 10G/5G/2.5G/1G SFP+ Slot; LED Indicators
  • MULTI-GIG SLOT: 1 x 10G RJ-45 Port that supports 10G, 5G, 2.5G and 1G speeds.
  • MULTI-GIG SFP: 1 x 10Gbps SFP+ Slot that supports 10G, 5G, 2.5G and 1G speeds.
  • POWER ADAPTER: Included with this 10G SFP fiber media converter is a power adapter that allows for standalone use
  • COMPACT DESIGN: The small and compact design of the SFP+ to 10G RJ-45 adapter allows for greater installation flexibility.
  • FIBER WAVELENGTH: The SFP slot accommodates multimode or single-mode transmissions
  • COMPLIANCE: The SFP converter is NDAA/ TAA Compliant (U.S. and Canada Only)

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3an
  • IEEE 802.3bz
  • IEEE 802.3z
Device Interface
  • 1 x 10G/5G/2.5G/1G ethernet port
  • 1 x 10G/5G/2.5G/1G SFP+ slot
  • LED indicators
Data Transfer Rate
  • Gigabit: 2000Mbps (full duplex)
  • 2.5G: 5000Mbps (full duplex)
  • 5G: 10Gbps (full duplex)
  • 10G: 20Gbps (full duplex)
Special Features
  • Supports Link Fault Pass-Through (LFPT)
  • SFP slot supports Multimode and Single mode Modules
Power
  • Input: 110 – 240 V AC, 50/60 Hz 0.5A
  • Output: 5V DC, 1.5A
  • Max. consumption: 4W
Operating Temperature
  • 0° C – 50° C (32° F – 122° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 105 x 75 x 22 mm (4.13 x 2.95 x 0.86 in.)
Weight
  • 188 g (6.63 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 3 year

PACKAGE CONTENTS
  • TFC-10GSFP
  • Quick Installation Guide
  • Power Adapter (5V DC, 1.5A)