TRENDnet’s 5-Port Industrial Gigabit PoE++ Powered DIN-Rail Switch with PoE Pass-Through, model TI-B541, is powered by a PoE++ switch or injector, no AC adapter is required. The PoE-powered industrial switch features four gigabit PoE+ ports to power devices such as IP cameras, VoIP handsets, and wireless access points. The switch’s PoE++ powered feature allows it to be installed in a place where there is no power source nearby. With an operating temperature range of -40°– 75 °C (-40° – 167 °F), the hardened IP30 rated housing is suitable for extreme industrial environments.
Rugged IP30 enclosure with a high degree of vibration and shock resistance, ESD/EMI/surge protection, and a wide operating temperature range (- 40° – 75° C (- 40°- 167° F))
PD-powered industrial switch, no
external power required – powered
by a PoE++ switch or injector
This PoE pass-through industrial
switch features four gigabit PoE
pass-through ports with a 60W total
PoE power budget
The PoE-powered industrial switch
features an IP30 rated metal
enclosure with included DIN-Rail
and wall mount hardware
Rugged IP30 rated enclosure
designed to withstand a high
degree of vibration and shock, and
operate within a wide temperature
range (- 40° – 75° C (- 40° - 167°
F)) for harsh environments
Sends larger packets, or Jumbo
Frames (up to 9KB), for increased
performance
10Gbps switching capacity
Rated for shock (IEC 60068-2-27),
freefall (IEC 60068-2-32), and
vibration (IEC 60068-2-6)
Grounding point on the PoEpowered industrial switch protects
equipment against external
electrical surges
LED Indicators
LED indicators on the PoE-powered
industrial switch convey port status
• 1 x Gigabit PoE++ input port
• 4 x Gigabit PoE+ output ports
• 65W PoE power budget with PoE++ Type 4 (90W) input power
• 10Gbps switching capacity • Hardened IP30 rated metal switch
• Includes DIN-Rail and wall mounts • Extreme operating temperature range of -40° - 75° C (-40° - 167° F)
• NDAA / TAA compliant (U.S. and Canada only)
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| PoE |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|