3-Port True 4K UltraHD HDMI® Switch

  • Connect and switch between 3 HDMI inputs to 1 HDMI enabled display or projector
  • Supports Maximum Resolution of 4096 x 2160 @60Hz (4:4:4 color sampling)
  • Configures video resolution automatically according to the maximum output of each monitor with the capability to output 4K resolution to one monitor while output 1080p to another monitor (EDID function)
  • High bandwidth of up to 18 Gbps with no latency
  • HDMI 2.0 and HDCP 2.2 Compliant
  • Supports HDR and full 3D pass-through

4K Ultra High Definition Video Support

IOGEAR's 3-Port HDMI Switch supports True 4K @60Hz resolution (4096x2160) with 4:4:4 color sampling.

Supports HDR and High Quality Audio Formats

Compatible with devices capable of streaming HDR content for high quality and highly detailed media. Fully immerse yourself with the advanced High Quality audio formats such as DSD (Direct Stream Digital) and HBR audio (High Bit Rate) such as Dolby True HD and DTS-HD.

Easily switch between three different HDMI sources

Switch between devices using the front-panel pushbutton or using an IR remote. Easily identify which device you're currently viewing via the front-panel LED's.