The Byte4 is built with a 64-bit quad-core Intel Jasper Lake processor, the Byte4 is more supercharged than ever, allowing businesses to tackle tasks efficiently. Lightweight, compact, and still high-performing, the Byte4 has been designed for businesses that require a cost-effective yet powerful computing solution.
The Byte4 is strategically designed for multitasking and next-level performance with a 64-bit Quad Core Intel Processor and CPU with up to 16GB of RAM and 64 GB of storage to tackle all business and home computing needs efficiently.
The Byte4 offers a wealth of expansion ports even with its compact size. This mini PC is equipped with dual-band Wi-Fi, a micro SD card slot, HDMI 2.0, display port 1.2, VGA for 4K video output, 4 USB Type A ports, 4 3.0 ports, and a full Type C port for dual display capabilities. There's also a 3.5mm audio jack and a pair of Ethernet ports that supports PoE so users can run power to the system via an Ethernet cable.
Connect the Byte4 to any HD-ready monitor or display and enjoy streaming content for at home use or for all your business solutions including powering digital signage, kiosks, IoT devices, and more. Multifunctional in use and powerful in performance, the Byte4 is a fully- functional computer for all your business and at home operations.