Features

USB-C Charging Station - Portable USB Type-C Charger - Maximum 100W output totally - C1/C2 up to 100W - USB-A up to 30W - Powerfull 3-Port high-power charger with two USB-C Ports/Compatible with PD 3.0/Fast Charger 2.0/PPS and one USB-A port/Quick Charge 3.0 fast charging - USB-C Power Adapter

Simultaneously charge for USB-C and USB-A power devices to optimize charging efficiency, allows to charge 3 devices perfectly at the same time

Power Delivery 3.0 Fast Charger

USB-C1/C2 ports are compatible with Power Delivery 3.0, Fast Charger 2.0 / PPS technology protocol, USB A port is compatible for Quick Charger 3.0 protocol

Advanced GaN 3 Technology

New Gallium Nitride (GaN) 3 Pro semiconductor material, low heat temperature, smaller size, higher charging efficiency, allows for power devices can operate at higher voltages and switching frequency which is more powerful and durable, provide multiple protection inside protects your devices against over current, short circuit and over voltage

Smaller Size, Foldable Plug

With a foldable plug and compact design, this charger is perfect for on-the-go use and travel

You Can Charge 3 Devices at once

 

Concise Use

Broad Compatibility

The USB Type-C charging box is not only suitable for various systems such as iOS of Apple products, Android as well as Windows, but also supports USB devices, such as smartphones and laptops with USB-C ports, tablets, Switch, game consoles, cameras and more Cellphone accessories. Moreover, it works well with USB-C to USB-C cord, USB-C to USB-A power cable, USB-C to iPhone charger cable...etc