As the world’s No. 1 DLP projector brand, BenQ brings the new whole series of high brightness laser projectors with superior image quality, flexible installation, and easy-to-maintain/manage features. Experience the next-generation public displays and brand-new visual effects for the most immersive visual experience.
Zero-deviation alignment of laser diodes boosts luminous flux into the light tunnel, improving light efficacy to 5200 ANSI, offering superior image quality in bright environments with high brightness.
LU960ST2’s design of sealed laser modules and enclosed light engines protects the DMD chip, color wheel sensor, laser package, and other optical components, prolonging the projector’s lifespan up to 20,000 hrs.
Comprising over two million micromirrors that reflect pure light through the color wheel, the DLP chip is hermetically sealed to resist heat for over 200,000 hours without degradation.
The DLP technology performs at superior contrast level in dark scenes compared to 3LCD projectors, which contain too much brightness on the screen from internal light panel. This is important for training simulation applications because the dark scene of the night time need to be real to life for pilots to read the information and react correctly.
Based on expertise gained from BenQ experience with near-zero latency gaming, LU960ST2 employs a Fast Mode that provides latency as low as to 16.67ms (@WUXGA 60Hz) to achieve low-latency interactivity.
Highly installation-flexible for front and floor applications, LU960ST2 short throw DLP projector is the best choice for indoor simulation training and commercial space exhibitions.
The LU960ST2 is equipped with a TR 0.5 short-throw lens to create up to 200-inch sharp and clear images within only 2 meters away. This enables the audience to stand closer to the screen without casting a shadow.
The LU960ST2 features a vertical/horizontal lens shift to move the image up and down up to 55% of the screen height – and adjust the horizontal position by 23% for an off-axis mounting location. This feature allows you to adjust the location of the image precisely to where you want without moving the projector.
LU960ST2’s digital trapezoid correction function allows users to correct images easily. Use the remote control, and you can correct the images in a few clicks. Besides, Corner Fit allows users for final fine-tuning.
BenQ’s exclusive out-of-the-box white balance adjustments can reduce white balance variables between projection images to a level of Delta E<2. This allows for seamless and accurate picture quality without disruptive discrepancies and saves time for blending.
BenQ LU960ST2 DLP laser projector is equipped with Simulator Mode, allowing users to activate an array of paired presets optimized for high-accuracy professional training at the touch of a button, ideal for multi-projector setup.
LU960ST2’s remote controller ID pairing avoids signal interference with multi-projector setup on one location. The wired remote control feature also improves the installation stability when adjusting projector placement.
BenQ LU960ST2 DLP laser projector is designed with the Lens Lock that can fix the final position, and focus of the lens, avoiding the readjustment effort if any mistouching. In addition, the metal barrel lens helps the zoom and focus adjustment to be more stable and accurate compared to a plastic lens.
HDMI 2.0 cable can handle 18Gbps bandwidth, allowing for 4K 60Hz plus HDR metadata at low latency and faster refresh rates.
The high bandwidth of DisplayPort 1.2a allows increased resolutions, higher refresh rates, and greater color depth. In addition, the dual barbs on the connector provide a friction lock, and an option for a mechanical latch.
Connect up to 4 projectors and project 3D content together via a single PC.
HDBaseT connectivity combines Video, Audio, RS-232 and LAN control signals from multiple sources into a single RJ-45 cable, ensuring seamless transmission at up to 100 meters.
BenQ DMS Local is Device Information and Management software for use with the Windows operating system that also supports Agent Mode, allowing you to integrate your DMS Local settings with the DMS Cloud.
BenQ LU960UST2 laser projectors are compatible with Creston, AMX and PJ Link control systems for convenient system integration with various third-party components for centralized management of multiple projectors at less cost.