Available with Windows 11.
Immerse yourself in your work with the world’s first
Haptic Collaboration Touchpad. Hear and feel customizable feedback every time you press the touchpad or use critical conferencing controls. Compatible with either
Zoom or Microsoft Teams, the Haptic Collaboration Touchpad allows you to quickly access mic, camera, share screen, and mute functions when on conference calls. With an 18% larger touchpad, you’ll have more room for incredibly accurate and smooth navigation.
World's first commercial PC with a
Zero-Lattice Keyboard featuring wide and deep keys for efficient and comfortable typing. Battery-Saving Mini-LED Backlit Technology reduces the keyboard's power usage by up to 75% and
extends battery life by up to 3 hours on Latitude 9440 2-in-1.
The world’s smallest 14” commercial PC – ideal for anyone needing high-end mobile performance.
Expansive
16:10 InfinityEdge QHD+ screen offers up to 7% more viewing area than the competition in Ultra-Premium Commercial PCs.
Meticulously crafted using a high-precision CNC machining process. A stunning graphite color and seamless, diamond-cut edges complete the elegant look.
World’s first PC
made with low carbon, 75% recycled aluminum in the chassis.
Designed to offer the industry's
best collaboration and connectivity, so you can work anywhere with ease.
Wi-Fi 6E and optional 5G make sure you’re always connected at the industry’s fastest speeds.
Bluetoothallows you to connect to your favorite peripherals without dongles.
ExpressConnect joins the best available network, prioritizes conferencing apps, and delivers faster data and video downloads with the Dell’s first simultaneous multi-network connection.
Work your way with a
2-in-1 form factor featuring laptop, tent, stand, or tablet mode.
Catch and repel malicious activity before it compromises your system. The Latitude 9440 2-in-1’s
built-in security features – including a fingerprint reader, Dell SafeID, Dell SafeBIOS, TPM chip, and lock slot – keep users protected and provide visibility to threats for swift action.
SafeSupply Chain solutions provide layers of security and integrity controls. Optional tamper-evident seals protect PCs during transit and a NIST-compliant hard drive wipe helps businesses ensure their device has a clean slate before adding the company image.
Passes
MIL-STD 810H tests.
ExpressSign-in detects your presence to wake your system and locks your PC when you walk away.
Intelligent Privacy features from Dell Optimizer help keep sensitive data private. Onlooker detection texturizes your screen when prying eyes are detected, while Look Away Detect recognizes when your focus is elsewhere and dims to further protect privacy and save battery life.
Automatic
SafeShutter knows when to open and close your camera for added privacy, or you can take control of your mic (F4) and camera (F9) with keyboard keys.
Advanced thermals with new dual fans allow the latest 13th Gen Intel
®
Core™ processors to maximize their power.
New Intel vPro
®
, an Intel
®
Evo™ design, capabilities are built for what IT needs with built-in security, manageability, and stability features, with the performance, responsiveness and battery life that mobile business multitaskers want.
Battery optimization – ExpressCharge analyzes usage to extend run time and charge faster when you need a boost in power. Advanced Charge prevents overcharging to extend battery life.
Intelligence built around you- Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity, and productivity features all in one software.
Personalized Performance- From pairing to charging, intelligence and machine learning elevates productivity by automating performance features across your entire ecosystem.
Intelligent Collaboration- Enhance your conferencing experience with voice quality monitoring and intelligent noise and echo elimination.
Safe, Secure and Manageable- With Dell Optimizer, optimization, and data collection follow a stringent process to ensure your privacy and security, designed to improve your PC experience continually. With modular installation, easily set up and customize Dell Optimizer features
Start secure. Stay Secure. Organizations report a 58% drop in security incidents with Windows 11 Pro devices.
Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations. Blaze through your to-do list with AI-powered multitasking, features to get organized in a snap, and performance to speed demanding workloads to completion 42% faster on average.
Upgrade your employee experience with our flexible device and lifecycle solutions, available for a predictable monthly price.
Dell APEX Managed Device Service: Easily scale your new Dell devices with this all-inclusive subscription designed to relieve the burden of day-to-day support and PC management.
Dell APEX PC-as-a-Service: Modernize your IT department with customizable plans on hardware and lifecycle solutions with no upfront investment, flexible terms, and a predictable monthly payment.
1. Universal audio jack
2. Thunderbolt™4 with Power Delivery & DisplayPort (USB Type-C)
3. Wedge lock slot
4. 2x Thunderbolt™4 with Power Delivery & DisplayPort (USB Type-C)
5. External nano SIM card tray option (WWAN configurations only)
1. Height (front): 0.59 in. (14.92 mm)
Height (rear): 0.64 in. (16.28 mm)
2. Width: 12.2 in. (310.5 mm)
3. Depth: 8.46 in. (215 mm)
Starting weight: 3.38 lbs. (1.54 kg)