At ROG, we’re never afraid to push the boundaries of PC design or performance, and the G22 is the latest example of our pursuit of excellence. The G22 is nearly 40% smaller by volume than our previous small form factor G21 Huracan, despite packing much more powerful hardware. Innovation never rests, and neither does ROG.
Take your Windows 11 Pro gaming to the next level with the compact power on display from the ROG G22CH. Featuring up to an Intel
®
Core™ i9-14900KF processor and paired with an NVIDIA
®
GeForce RTX™ 4070 graphics card, the G22CH can handle the latest and greatest games. Stream, communicate, and record your gameplay with ease thanks to up to 32GB of 4800MHz DDR5 RAM. With the ROG G22CH, great power doesn’t need to come with a large footprint.
Cooling is key in any small form factor case, so the ROG G22CH has two optimized options. You can either opt for a more traditional air-cooled solution, or choose a custom liquid cooler for the CPU. Both variants keep the processor running smoothly, without excessive fan noise, despite the 10L chassis size.
For the first time on one of our gaming desktops, the G22CH uses indirect RGB lighting across the front panel. Paired with lighting control available via Aura Sync, you can customize exactly how your machine feels, no matter your mood.
Revel in the richness of Dolby Atmos audio support, recreating soundscapes exactly as the artists intended. ROG also supports Two-Way AI Noise-Cancellation technology, keeping your communications clear no matter what’s going on in the background.
Support all of your peripherals with the plentiful ports on display for the G22CH. Rear I/O includes HDMI 2.0, a dedicated ethernet port, 4 USB Type-A ports, and support for 7.1 channel surround sound audio. The front panel features an audio combo jack, 2 additional USB Type-A ports, and a USB-Type C port for even more flexibility.