• 6-PACK OF CAT6A INLINE COUPLER KEYSTONE JACKS: Includes six Cat6A tool-less keystone jacks to be used with TRENDnet’s Blank Shielded Keystone Patch Panels and wall plates.
• CAT6A PERFORMANCE: Each shielded Cat6A keystone jack provides up to 10Gbps speeds over 100m (328 ft.) of Cat6A Ethernet cabling.
• METAL CONSTRUCTION: Each keystone jack features an all-metal design for long lasting durability that protects against EMI/ RFI noise for a more stable connection
• TOOL-LESS DESIGN: The inline coupler keystone jacks have a tool-less design with convenient wire separation for easy installation.
• COMPATIBLE BLANK KEYSTONE PATCH PANELS: TC-KP24S, TC-KP48S, or TC-KP24SA (all sold separately)
• GOLD-PLATED CONTACTS: The keystone jack is designed with gold-plated contacts that improve conductivity and corrosion resistance
Each inline coupler features an all metal design for long lasting durability
| Features |
|
| Dimensions |
|
| Weight |
|
| Warranty |
|