8K Ultra High Definition (UHD) Video Support

IOGEAR's 4-Port HDMI Switch supports UHD 8K, the latest digital format for high difinition displays. This switch is capable of HD resolutions up to 7680x4320 @60Hz (4:2:0), 7680x4320 @30Hz (4:4:4) or 4K @120Hz.

Supports HDR+ and High Quality Audio Formats

Display your HDR content on any 8K capable HDMK display using IOGEAR's 4_Port 8K HDMI switch. Enjoy not only a wide range of colors, and detail. But enjoy high quality audio formats such as DSD (Direct Stream Digital) and HBR audio (High Bit Rate) such as Dolby True HD and DTS-HD.

Easily switch between four different HDMI sources

Switch between different devices from the confort of your couch using the included IR remote. With the built in IR extension port, connect an IR extension cable (not included) to place the 4-port switch out of sight to keep your entertainment center neat and tidy.