Overview

Complete visibility. It’s what you need but despite all the resources you have, there are still gaps. Ensuring the security of your sites is of utmost importance, but requires regular, thorough site assessments to validate network configurations and segmentation, find rogue devices, and identify endpoint vulnerabilities. CyberScope is unique because it offers comprehensive site security scanning, analysis and reporting from a single, powerful, portable tool. As a ruggedized, purpose-built security solution, CyberScope eliminates the use of fragile laptops and tablets. With multiple functions, it provides fast, actionable insights on-prem into your site networks, filling the critical visibility gaps that other cybersecurity tools do not address.

NOTE: CyberScope is available in three different versions. The full function CE version includes wired Ethernet and wireless (Wi-Fi and BT/BLE) capabilities. Wired only (XRF) and wireless only (AIR) models are also available - specific capabilities depend on the
version.

Key Features

• Multi-technology: Wired Ethernet to line-rate 10 Gbps (copper and fiber), 2.4/5/6 GHz Wi-Fi 6, BT/BLE, RF Spectrum analysis (2.4/5 GHz). 

• Discovery: Combines scanning and active probing via five different network interfaces using multiple technologies to find and audit endpoints and network infrastructure elements. 

• AutoTest: Validates network connectivity and critical services (e.g., finds rogue DHCP and DNS servers) and others like HTTP/FTP using the power of Nmap scripting; WiFi analysis for channel, APs, SSIDs, BSSIDs, or clients. AirMapper and spectrum analysis. 

• Enables IT staff to effectively isolate critical assets through comprehensive network segmentation analysis (device, function, department or security requirement); query switch ports for correct provisioning, and capture traffic on suspicious activity for review. 

• Leverages the power of Nmap for endpoint assessment and vulnerabilities to identify threat vectors.

Discover

- Detection scanning with integrated Nmap 

- Expanded/excluded detection areas 

- Autotest 

- Sort, filter, search

Identify

- List of approved devices - Sort/Filter 

- VLAN identification 

- Device tagging 

- Ping, Capture, Search

Locate

- Path analysis 

- Port/VLAN Identification - AP, Client, BT/BLE device overviews - Topology mapping 

- Directional antenna / signal strength tracking 

- Connection technology identification (connection type/speed, frequency/band/channel)

Analyze

- Nmap endpoint vulnerability assessment 

- Real-time Wi-Fi analytics - AirMapper site survey device and signal heatmaps 

- Autotest connection, segmentation, and endpoint analysis 

- UDP/TCP port scans, OS and services identification 

- Topology mapping 

- Tabular data analysis

- Packet capture

Reporting

Reporting is easy using the Link-Live collaboration platform with features including results comparisons, discovery snapshots, and heat and topology maps. Link-Live provides organization-wide management of all NetAlly analyzers and results via secure cloud. Every test result is captured and can be easily compared to previous results. Secure sharing and even analyzer remote control by centralized experts fully enables collaboration across your team regardless of their location.

First year of AllyCare is included! 

All CyberScope units include the first year of AllyCare Support, and additional years can be added-on at the time of purchase. AllyCare is a comprehensive support and maintenance service for NetAlly’s Network Tools and AirMagnet® software that offers significant value over standard warranty. Membership of AllyCare can be purchased as either a 1-year membership, 2-year membership or the value-added 3-year membership rate.