Ultra-compact mini PC with 13th gen Intel® Core™ mobile processor with Intel® Iris Xe Graphics, supports quad displays and 4K resolution, 2x PCIe® Gen4 x4 M.2 NVMe® SSD, 2.5 Gb LAN, WiFi 6E

  • Powerful processor: 13th gen Intel® Core™ mobile processor with Intel® Iris Xe Graphics
  • Next generation technology: Two Thunderbolt™ 4 ports and dual channel DDR5 memory
  • Multi-storage design: Support up to two PCIe Gen4 M.2 SSD and one 2.5” drive
  • Convenient connectivity: Up to Seven USB ports, including two Type-C Thunderbolt™ 4 ports
  • 4K resolution & quad display support: Quad display located in the rear I/O panel including dual HDMI
  • Crystal-clear Communication: Features Two-Way AI Noise Cancelation to provide crystal-clear online voice communication
  • Reliability: MIL-STD-810H standard & extensive 24/7 tested to ensure long-term dependability

Quad 4K Display Support

Integrated Intel ® Iris ® Xe graphics or Intel UHD graphics enable PN64-E1 to process video and other imagery in stunning 4K UHD. With its HDMI, DisplayPort via ThunderboltTM 4, and configurable port, PN64-E1 is able to support up to four displays for an extended workspace.

*Video playing or streaming in 4K or higher resolution requires dual channel memory configuration

*Intel® Iris® Xe Graphics requires 128-bit dual channel memory for optimal performance

*Configurable ports are confirmed SKU before configuring

Hyper-Realistic 8K Support

PN64-E1 supports a single 8K UHD display via Thunderbolt™ 4 or configured DisplayPort 1.4 or HDMI port. 8K delivers four times greater detail than 4K UHD, or 16 times that of FHD. PN64-E1 smoothly delivers 8K visuals at 30 Hz via Thunderbolt™ 4, Configured DisplayPort, or HDMI port.

Power Delivery (PD) - Input & Output

Power Delivery Input lets monitor providing power to mini pc, saving your effort arranging cables. Connect PD-supported monitor* to mini PC through an USB type-C cable. Mini PC then receives operating power and delivers DisplayPort video output via one single cable, or supply power to other devices like mobile phone.

Easy modification,
maximum possibilities

An optional multi-storage design that accommodates up to two PCIe Gen4 M.2 NVMe SSD and a 2.5-inch solid-state drives(SSD) or hard disk drives (HDD) for added storage flexibility.

Ultrafast PCIe ® 4.0 SSD

PCIe 4.0 doubles the data transfer rate of the prior PCIe 3.0 standard. ExpertCenter PN64-E1 support two PCIe Gen4 x4 SSDs to deliver greater data performance and lower latency.