Morpheus 360 Connect USB Mono Headset with Boom Microphone – Noise Cancelling - Protein Leather Ear Cushion - In-Line Volume Controls – HS5200MU

We designed our Connect USB Mono Headset with Boom Microphone to enable you to work hands-free and get more things done faster. Our lightweight design will encourage you to work smarter and play longer. Our Wired Headset is reversible and has 240 degree rotation so that it may be positioned on your right or left side for all day productivity. We use a specialized IC to provide the noise cancellation in our Boom Microphone. The technology allows us to identify the source of the noise and electronically filter it out of the conversation. 

Built on the Universal Communication Standard, our Connect USB Mono Headset with Boom Microphone works with all UC Compatible platforms including Microsoft Teams, Google Meet, Zoom, WhatsApp, WeChat, Skype and and myriad of additional conference call applications.

Model: HS5200MU

Position Right with 240 Degree Rotation 

Our innovative design of the Connect USB Mono Headset with Noise Cancelling Boom Microphone, allows you to rotate the microphone up to 240 degrees to position on your left or right side for optimal comfort and productivity. The Headband and Ear Cushion are made with memory foam inner cores and covered with a protein Leather, sourced from Korea, to simulate the natural feel of Leather on your skin. 

Position Left with 240 Degree Rotation

Our innovative design of the Connect USB Mono Headset with Noise Cancelling Boom Microphone, allows you to rotate the microphone up to 240 degrees to position on your left or right side for optimal comfort and productivity. The Headband and Ear Cushion are made with memory foam inner cores and covered with a protein Leather, sourced from Korea, to simulate the natural feel of Leather on your skin. 


Model: HS5200MU
Model: HS5200MU

Universal Compatibility

Our Connect USB Mono Headset with Noise Cancelling Boom Microphone comes complete with a 6 Ft Cable and USB Connector.  We also included a USB Type-C Adapter so you will be able to use our Wired Headset on your PC/Mac, Phone, Tablet or Laptop with an available USB A or Type-C Port.