Remote monitoring and visibility across your IT infrastructure is mission critical
Running your business without remote monitoring exposes you to unexpected issues and downtime.
The Schneider Electric Network Management Card (NMC) enables essential and secure remote monitoring and management of your critical power and cooling infrastructure.
Connecting your devices will improve the availability, resiliency and efficiency of your power infrastructure systems and the IT workloads they support.
Don’t compromise security for connectivity
Remote visibility requires connecting power and cooling devices to the network opening potential avenues for attack. Staying ahead of these highly sophisticated threats requires cutting-edge cybersecurity measures and continuous action from both vendors and those responsible for IT infrastructure. Schneider Electric is leading the industry with best practices and certifications to significantly reduce the risk of cybersecurity breaches and enhance overall physical infrastructure security.
Introducing the Secure NMC System
Our new Secure NMC System (SNS) protects your business by ensuring your connected devices are secure from unknown threats (IEC 62443-4-2), compliant with changing regulations and resilient for the entirety of your hardware’s life.
A Secure NMC subscription is required to upgrade to NMC3 firmware version 3.x (IEC-certified). The subscription is activated via the Secure NMC System (SNS) Tool.
The Secure NMC System will help you:
• Reduce exposure to attack – Protect your connected devices with the latest security updates
• Achieve consistent compliance – Protect your business with the only solution with the highest level of independent certification and compliance (IEC 62443-4-2 certified)
• Never become outdated – Easily deploy enhancements for hardware optimization
Ongoing Independent Cybersecurity Certification
Access to NMC3 firmware that has received IEC 62443-4-2 certification from TÜV Rheinland; one of the world’s largest and leading testing service providers.
Independent validation that Schneider Electric is committed to the highest Network Management Card cybersecurity standards for your peace of mind and protection.
Secure NMC System Tool
The Secure NMC System (SNS) Tool provides an easy-to-use interface for remotely managing and updating your NMC3 firmware, so you never become outdated or exposed to additional risk.
For sophisticated multi-device monitoring and management options which include the Secure NMC System capabilities, upgrade to EcoStruxure™ IT Expert or Data Center Expert.
To ensure your Network Management Card has the latest firmware which is independently certified to the IEC 62443-4-2 standard, your NMC includes a 1-year Secure NMC subscription.
A 1-year Secure NMC subscription is included with all NMC3 for 1-Phase PDU products.
To activate your included subscription, you need to download the SNS Tool, which you can find on apc.com/secure-nmc
Reduce exposure to attack
Limit your attack surface by ensuring you never become outdated with the latest security updates deployed.
Achieve consistent compliance
Cyberthreats are becoming more complex so protect your business with the highest level of independent certification and compliance (IEC 62443-4-2 certified).
Stay up-to-date
The Secure NMC System Tool helps protect your devices from unseen threats with easy firmware update deployment.
Remote monitoring and visibility
The Network Management Card enables essential and secure remote monitoring and management of your critical power and cooling infrastructure; giving you mission critical visibility.
Secure by design
Advanced technology and features keep sensitive data secure with newest and best-in-class security compliance:
• Secure Boot with Root of Trust for enhanced security
• Independently assessed cybersecurity certification for NMC firmware v3.0 and above (IEC 62443-4-2)
• Increased password security with stricter credentials and force password policy configurations
• EAPoL (Extensible Authentication Protocol over LAN) architecture used in IEEE 802.1x port-based network access control
• Secure access SSH, HTTPS (TLS 1.2)
• Secure email authentication
• Secure file transfer (SCP)
• 2048-bit encryption key support (SSH/web)
• 5-tier user access (Super User, Administrator, Device User, Read-Only User, Network-Only User)
• RADIUS and TACACS+ protocol support for centralized user management and easier user sign on when remotely managing multiple or multi-site UPS
Easy-to-use web interface
• Easy-to-use web user interface for secure remote monitoring and management of your devices
• Easily view your power and cooling infrastructure status and configure your settings
• Pre-loaded support for 9 languages (French, Italian, German, Spanish, Brazilian Portuguese, Russian, Korean, Japanese, and Simplified Chinese)
• Multiple user logins in simultaneous sessions with user access control (Super User, Administrator, Device User, Read-Only User, Network-Only User)
Easy-to-use software and service integrations
• EcoStruxure IT integration: Monitor and manage your equipment more efficiently with our vendor-neutral Data Center Infrastructure Management (DCIM) portfolio; the new standard for proactive insights
• PowerChute Network Shutdown: Graceful shutdown, unattended start-up and VM migration options for disaster avoidance and business continuity.
• Network Management System (NMS) compatible: Make device information available to your preferred NMS by forwarding SNMP traps (events) or polling across SNMP (v1//v3) using the PowerNet MIB
Notifications and logging
Take proactive actions and troubleshoot easily with detailed data and event logging for timely resolution:
• Data Logging: Identify problematic trends before they escalate or export logs for analysis
• Event Logging: Pinpoint the timing and sequence of events leading up to an incident with the event log
• Syslog Support: Send messages to up to four Syslog servers when an event occurs for centralized logging of events that occur at network devices
• Email Notification: Be notified of problems, ensuring crucial situations are dealt with in a timely manner
Power and cooling monitoring and management with NMC
The Network Management Card in APC and Schneider Electric UPS, PDU and cooling products enables efficient monitoring and management of power infrastructure from anywhere. Explore these compatible management options for additional capabilities:
• PowerChute Network Shutdown - Provides graceful, unattended shutdown and unattended start-up in a power event for physical and virtual IT infrastructure
• EcoStruxure IT Expert - Vendor neutral cloud-based solution to monitor and manage your equipment more efficiently by delivering proactive insights
• EcoStruxure IT Data Center Expert - Vendor neutral on-premises solution to monitor and manage your equipment