TRENDnet’s Gigabit Web Smart Switch series offers advanced L2+ features with enhanced traffic management controls to meet the
evolving demands of today’s SMB networks. These managed switches with SFP+ ports each come with an intuitive web-based
interface. Advanced managed switch features include LACP to increase bandwidth between switches by grouping ports together,
VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring,
making these managed switches with 10G SFP+ ports powerful solutions for any SMB network. Improve voice performance by
isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature.
TEG-3524S
These gigabit managed switches come equipped with RJ-45 ports that provide gigabit speeds over your existing Cat5e or better
cabling. The gigabit managed switches also each offer four dedicated 10G SFP+ ports for high-speed network connections, providing
a cost-effective solution in adding 10G link capability to an SMB network. The strategic design of the switches lowers energy
consumption and eliminates distracting operating noise. TRENDnet’s reliable managed switches with SFP+ ports offer cost-effective
solutions to increase your network’s throughput.
Free up router resources by offloading routing processes to the managed switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level.
Offers four ultra-fast 10G SFP+ ports for high-speed network connections, providing a cost-effective solution in adding 10G link capability.
Provides gigabit ports for device connections, 10G SFP+ ports for fiber applications, and a 1U 19” rackmount design with brackets included
The managed switch include advanced features, such as ACL, SSL, MAC/port filtering, 802.1X, TACACS+, and RADIUS are compatible with layered access controls congue.
RMON, SNMP, SNMP Trap, and Port Mirroring support administrator monitoring solutions
The smart fan on this managed switch saves energy by auto-adjusting the fan speed and use based on cooling needs
LED indicators on this managed
switch with SFP+ ports convey port
status
Sends larger packets, or Jumbo
Frames (up to 10KB) for increased
performance
Sturdy rack mountable metal
housing
A convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting
Offers four dedicated 10G SFP+
ports for high-speed network
connections, providing a costeffective solution in adding 10G link
capability to an SMB network
This managed switch with SFP+
ports supports IPv6 configuration
and IPv6 neighbor discovery
Managed switch features include:
Link aggregation, 802.1Q VLAN,
Voice VLAN, Multicast VLAN,
RSTP, MSTP, Loopback Detection,
QoS, and port bandwidth
management
Offload routing processes to the
managed switch by using the L2+
IPv4/IPv6 static routing feature to
efficiently route traffic at the switch
level
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Management |
|
| MIB |
|
| Spanning Tree |
|
| Link Aggregation |
|
| Quality of Service (QoS) |
|
| VLAN |
|
| Multicast |
|
| Port Mirror |
|
| Access Control |
|
| ACL IPv4 L2-L4 & IPv6 |
|
| Layer 3 Features |
|
| Power |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|