TRENDnet’s 52-Port Gigabit Web Smart PoE+ Switch with 10G SFP+ ports, model TPE-3524SF, offers advanced L2+ features with enhanced traffic management controls to meet the evolving demands of SMB networks. This managed PoE+ switch with SFP+ ports comes with an intuitive web-based interface. Advanced managed switch features include LACP to group ports together to increase bandwidth between switches, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for SMB networks. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with the easy-to-use voice VLAN feature.
Free up router resources by offloading routing processes to the managed switch by using the L2+ Managed IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. The dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks by discarding malicious and invalid ARP packets. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic. This TRENDnet Web Smart Managed PoE+ Switch also feature 10G SFP+ ports to support long-distance fiber networking applications.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Web Smart Managed PoE+ Switches by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one set of cables to deliver both data and power. With this PoE+ managed switch, network PoE devices such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.
A 740W total PoE power budget on the managed PoE+ switch supplies Power over Ethernet devices with up to 30W per port.
Vivamus egestas pretium convallis. Proin aliquet fermentum dui sed ultricies. Etiam tempor nec est nec viverra.
Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas molestie velit congue.
Maecenas sit amet facilisis leo. Vivamus vel metus vitae mi congue mollis et ac quam. Phasellus faucibus libero.
Ut vitae mi luctus dui tincidunt eleifend. Vivamus efficitur, justo ac faucibus porttitor, ex odio pulvinar felis.
Provides gigabit ports for device
connections, 10G SFP+ ports for
fiber applications, and a 1U 19”
rackmount design with brackets
included
A 740W total PoE power budget on
the managed PoE+ switch supplies
Power over Ethernet devices with
up to 30W per port
Offers four dedicated 10G SFP+
ports for high-speed network
connections, providing a costeffective solution in adding 10G link
capability to an SMB network
A convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting
RMON, SNMP, SNMP Trap, and
Port Mirroring support administrator
monitoring solutions
The smart fan on this managed
PoE+ switch with SFP+ ports saves
energy by auto-adjusting the fan
speed and use based on cooling
needs
Sturdy rack mountable metal
housing
Sends larger packets, or Jumbo
Frames (up to 9KB) for increased
performance
LED indicators on this managed
PoE+ switch with SFP+ ports
convey port status
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Management |
|
| MIB |
|
| Spanning Tree |
|
| Link Aggregation |
|
| Quality of Service (QoS) |
|
| VLAN |
|
| Multicast |
|
| Port Mirror |
|
| Access Control |
|
| ACL IPv4 L2-L4 & IPv6 |
|
| Layer 3 Features |
|
| Power |
|
| PoE |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|