VB-WMK-003, Fixed Wall Mount, VESA standard up to 1000x600mm, 330 lbs. total weight capacity and 1.8" distance from the wall

The ViewSonic® VB-WMK-003 is a fixed wall mount that supports the ViewBoard® IFP105S (1000x400mm) interactive display. This wall mount also supports displays with VESA standard patterns ranging from 200x200 - 1000x600mm with up to 330 lbs. total weight capacity. When installed on this wall mount, displays extend only 1.8" from the wall.

EXTEND YOUR DISPLAY

Mounted and installed displays extend only 1.8" from the wall.

VESA CONFIGURATIONS

Supports VESA patterns: 200 x 200 mm to 1000 x 600 mm. Compatible with 105" interactive display (IFP105S)

SECURE PLACEMENT

A reinforced security bar keeps your display firmly anchored to the wall.