ASUS ExpertCenter PN53 is no lightweight when it comes to performance. It harnesses the power of the latest AMD Ryzen™ 6000 and 7000 Series processor combined AMD Radeon™ 600M series graphics, and can accommodate multiple storage combinations. There's also two ultrafast PCIe ® Gen 4 SSD slots and DDR5 support to ensure fast boot times and rapid app loads.
ASUS ExpertCenter PN53 is powered by the new AMD 6000 and 7000 Series CPU supporting the next gen memory - DDR5. With DDR5 4800MHz memory that is 1.5X faster and 8% more energy efficient than DDR4 3200MHz memory, PN53 provides excellent performance for daily computing tasks.