Enhanced productivity today and in the future.

If you need an affordable high-speed dock that easily supports Dual 4K connections to HDMI monitors, powers as many devices as possible, and reduces the number of adapters, cables, and wired devices on your desktop, the SD5760T Thunderbolt™ 4 Dual 4K Docking Station is the ideal dock for you.

Perfect for busy professionals working in the office or at home, this dock supports the latest MacBooks, Surface devices, and other Thunderbolt™ 4 enabled laptops with everything you need to enhance your productivity today and well into the future.

Providing a true plug-and-play experience, flexible video port options, 40Gbps data transfer speeds, dynamic Power Delivery, and daisy chaining via Thunderbolt 4, the SD5760T offers everything you need in a docking station.

Features include:

  • Supports Thunderbolt™ 4, Thunderbolt™ 3, USB4, and USB-C devices
  • Transfers up to 40Gbps of data, video, and audio
  • Supports up to Single 8K @ 60Hz via a Thunderbolt 4 port when DSC is enabled or Dual 4K @ 60Hz via two HDMI ports.
  • Supports up to 96W of Power Delivery and automatically adjusts for optimal performance
  • 13-in-1 design includes Thunderbolt, USB-C, USB-A, HDMI, Ethernet, a combo audio jack, and micro and SD card readers