Available with Windows 11.
1. External uSIM card tray (WWAN only)
2. Universal Audio Jack
3. 2 USB 3.2 Gen 1 Type-A port, USB 3.2 Gen 1 Type-A port with PowerShare
4. Wedge-shaped lock slot
5. HDMI 2.0
6. 2 USB Type-C Thunderbolt™ 4.0 with Power Delivery & DisplayPort 1.4
7. Smart card reader (Optional)
Ultralight Laptop
1. Height (front): 0.68 in. (17.15 mm)
Height (rear): 0.71 in. (17.95 mm)
2. Width: 12.32 in. (313 mm)
3. Depth: 8.67 in. (220.2 mm)
Starting Weight: 2.33 lbs. (1.055 kg)
Aluminum Laptop
1. Height (front): 0.67 in. (17.1 mm)
Height (rear): 0.72 in. (18.19 mm)
2. Width: 12.32 in. (313 mm)
3. Depth: 8.77 in. (222.75 mm)
Starting Weight: 2.93 lbs. (1.33 kg)
Aluminum 2-in-1
1. Height (front): 0.67 in. (17.1 mm)
Height (rear): 0.72 in. (18.21 mm)
2. Width: 12.32 in. (313 mm)
3. Depth: 8.77 in. (222.75 mm)
Starting Weight: 3.37 lbs. (1.53 kg)