Features and Design

Operating system

Available with Windows 11.

Light. Durable. Beautiful.

  • Latitude 7340 Ultralight is  the world's smallest and lightest 13.3" premium commercial laptop – ideal for busy professionals on the move.
  • Latitude 7340 Ultralight comes in a durable  ultralight magnesium chassis and stunning River color.
  • An  aluminum chassis in Titan Gray is also offered in a laptop or 2-in-1 form factor that lets you work your way in 4 different modes – traditional laptop, tent, stand or tablet mode.
  • The aluminum model is the first-ever Latitude 7000 generation  made with low-carbon aluminum using 50% recycled material in the chassis.

Designed to impress

  • World’s first premium commercial laptop with optional  battery-saving Mini-LED backlit technology, which reduces keyboard power usage by up to 75% and increases battery life.
  • New  16:10 aspect ratio features 5% more productivity area. 
  • Optional  battery-saving display consumes less power to help maximize battery run time.
  • ComfortView Plus options are TUV-certified to reduce harmful blue light and keep your eyes comfortable while you work.
  • 33% larger clickpad with improved feel and more room for navigation.

Better connected than ever

  • Available Wi-Fi 6E and 4G LTE or 5G options make sure you’re always connected at the industry’s fastest speeds.
  • Bluetooth allows you to connect to your favorite peripherals without dongles.
  • ExpressConnect joins the best available network, prioritizes conferencing apps and delivers faster data and video downloads with the world’s first simultaneous multi-network connection.

Smart about security and privacy

  • The  industry's most secure commercial PCs offer Dell Safe ID with a dedicated security chip to store and process fingerprint reader credentials, Dell SafeBIOS, TPM chip and lock slot options and pass MIL-STD 810H tests.
  • Optional  ExpressSign-in detects your presence to wake your system and locks your PC when you walk away.
  • Optional  Intelligent Privacy features from Dell Optimizer help keep sensitive data private.  Onlooker detection texturizes your screen when prying eyes are detected, while  Look Away Detect recognizes when your focus is elsewhere and dims to further protect privacy and save battery life.

Performance at your fingertips

  • Thermal innovations optimize performance while keeping your PC cool and quiet with new rear venting and user selectable thermal tables.
  • Intel vPro ® , an Intel ® Evo™ Design, enables maximum productivity for the mobile professional. Powered by 13th Gen Intel ® Core™ i5/i7 U-series processors.
  • Battery optimization – ExpressCharge analyzes usage to extend run time and charge faster when you need a boost in power. Advanced Charge prevents overcharging to extend battery life.

Optimized for the way you work

  • Intelligence built around you – Automatically personalize and boost the performance of your Latitude and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.
  • Personalized performance – Intelligence and machine learning elevate productivity by automating performance features across your entire ecosystem.
  • Get  the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features, all in one software.
  • Safe, Secure and Manageable – Optimization and data collection follow a stringent process to ensure your privacy and security. Easily set up and customize Dell Optimizer features with modular installation.

Dell APEX PC-as-a-Service

Accelerate anywhere work experiences with customisable plans to help you deploy, manage, support devices. Leverage both the built-in protections of the industry’s most secure commercial PCs and software protections for advanced threats to help ensure a trusted workplace for a predictable price per month.

Windows 11 Pro - designed for hybrid work.The most productive and secure version of Windows yet—but simple for IT.

Ports & Slots

1. External uSIM card tray (WWAN configurations only)
2. Universal audio jack
3. USB 3.2 Gen 1 Type-A with PowerShare
4. Wedge-shaped lock slot
5. HDMI 2.0
6. 2x Thunderbolt™ 4.0 with Power Delivery & DisplayPort 1.4 (USB Type-C ® )
7. Smart card reader (optional for laptop and 2-in-1, unavailable in Ultralight)

Dimensions & Weight

Ultralight Laptop
1. Height (front): 16.67 mm (0.66 in.)
Height (rear): 17.60 mm (0.69 in.)
2. Width: 299 mm (11.77 in.)
3. Depth: 212.90 mm (8.38 in.)
Starting Weight: 0.982 kg (2.17 lbs.)

Aluminum Laptop
1. Height (front): 16.44 mm (0.65 in.)
Height (rear): 17.75 mm (0.70 in.)
2. Width: 299 mm (11.77 in.)
3. Depth: 213.20 mm (8.39 in.)
Starting Weight: 1.156 kg (2.55 lbs.)

Aluminum 2-in-1
1. Height (front): 16.45 mm (0.65 in.)
Height (rear): 17.75 mm (0.70 in.)
2. Width: 299 mm (11.77 in.)
3. Depth: 213.20 mm (8.39 in.)
Starting Weight: 1.299 kg (2.86 lbs.)