Available with Windows 11.
Accelerate anywhere work experiences with customisable plans to help you deploy, manage, support devices. Leverage both the built-in protections of the industry’s most secure commercial PCs and software protections for advanced threats to help ensure a trusted workplace for a predictable price per month.
Windows 11 Pro - designed for hybrid work.The most productive and secure version of Windows yet—but simple for IT.
1. External uSIM card tray (WWAN configurations only)
2. Universal audio jack
3. USB 3.2 Gen 1 Type-A with PowerShare
4. Wedge-shaped lock slot
5. HDMI 2.0
6. 2x Thunderbolt™ 4.0 with Power Delivery & DisplayPort 1.4 (USB Type-C
®
)
7. Smart card reader (optional for laptop and 2-in-1, unavailable in Ultralight)
Ultralight Laptop
1. Height (front): 16.67 mm (0.66 in.)
Height (rear): 17.60 mm (0.69 in.)
2. Width: 299 mm (11.77 in.)
3. Depth: 212.90 mm (8.38 in.)
Starting Weight: 0.982 kg (2.17 lbs.)
Aluminum Laptop
1. Height (front): 16.44 mm (0.65 in.)
Height (rear): 17.75 mm (0.70 in.)
2. Width: 299 mm (11.77 in.)
3. Depth: 213.20 mm (8.39 in.)
Starting Weight: 1.156 kg (2.55 lbs.)
Aluminum 2-in-1
1. Height (front): 16.45 mm (0.65 in.)
Height (rear): 17.75 mm (0.70 in.)
2. Width: 299 mm (11.77 in.)
3. Depth: 213.20 mm (8.39 in.)
Starting Weight: 1.299 kg (2.86 lbs.)