Protect+ for iPad Air (4th, 5th Gen), iPad Pro 11-inch (2nd, 3rd, 4th Gen)

Protect+ for iPad Air (4th, 5th Gen) and iPad Pro 11-inch (2nd, 3rd, 4th Gen) combines Brenthaven’s trusted device protection featuring Crumple Zone Corner technology and ruggedness to withstand six (6) foot drops, with Brenthaven’s revolutionary, cable-free, charging station, Power5.

Protect+ for iPad Air (4th, 5th Gen) and iPad Pro 11-inch (2nd, 3rd, 4th Gen) combines Brenthaven’s trusted device protection featuring Crumple Zone Corner technology and ruggedness to withstand six (6) foot drops, with Brenthaven’s revolutionary, cable-free, charging station, Power5. Our quick-install case, with the addition of the Cable-Free Adapter (sold separately) and Power5 Charging Station means you can cut cables for good and simplify iPad device charging. With features like an optional screen protector, camera and port covers to protect delicate features from the elements, and an infinitely adjustable kickstand, you can be confident that Brenthaven’s Protect+ Case for iPad Air and iPad Pro provides premium protection, top-of-the-line features, and is exclusively compatible with our Power5 Charging Station and patented Cable-Free Adapter.

    • Provides edge-to-edge protection featuring Crumple Zone™ Corner technology- compatible with optional shoulder strap (sold separately)
    • Best-in-class protection against drops, scratches, water and dirt; built to withstand drops up to six (6) feet, includes optional screen protector
    • Allows for cable-free charging – exclusively compatible with Power5 Charging Station (Cable-Free Adapter sold separately, and required for cable-free charging)
    • Easy access to native charging port for charging with cable
    • Comfortable yet durable, retractable hand strap that serves also for carrying
    • Removable port and camera covers to protect areas from the elements