Cloud gaming soars to new heights
ASUS Chromebook Vibe CX34 Flip pairs incredibly realistic visuals and exceptional performance to deliver unmatched cloud gaming experiences and nonstop productivity on the go. This remarkable device features an immersive 16:10, 144 Hz WUXGA display, an anti-ghosting keyboard with four-zone RGB lighting1, and ultrafast WiFi 6E technology. ASUS Chromebook Vibe CX34 Flip has a durable chassis and a distinctive look that includes exclusive orange-accented WASD keycaps that add flair. Get the most out of the new cloud gaming and work-from-home era with ASUS Chromebook Vibe CX34 Flip ― use it to access over 1000 games through cloud gaming platforms like NVIDIA GeForce NOW2 and Xbox Cloud Gaming
ASUS Chromebook Vibe CX34 Flip comes with exciting free perks. Get a complimentary SteelSeries Rival 3 gaming mouse 4 , and access to 1000+ PC games with a three-month subscription 5 to NVIDIA GeForce NOW’s highest performance tier — all without charge!
360˚ HINGE
Precision-engineered for versatility
The precision-engineered 360° ErgoLift hinge on ASUS Chromebook Vibe CX34 Flip smoothly adjusts and secures the display at any angle. The hinge lifts and tilts the keyboard into the perfect typing position when the display is rotated into laptop mode. This mode also creates extra space underneath the laptop to enhance the audio and allow more airflow to cool the underside of the chassis.
STYLUS
A stroke of genius
The stylus8 is a quick, precise way to unleash your creativity for play and productivity, giving you more intuitive control for work and entertainment. You can take notes, sketch, or jot down those “Aha!” moments whenever innovative ideas strike. What’s more, it quickly and automatically charges when garaged — only 15 seconds of charging provides up to 45 minutes of use.