Features & Design

Operating System

Available with Windows 11, Windows 10 or Ubuntu

Extreme scalability in mini-tower design

CPU cooling option
Get improved cooling with Advanced Air and Premium Liquid Coolers.

Lockable, removable front storage
Secure and accessible data storage.

Faster ports
Easy access to ports (up to 20Gbps).

Removable power supply 
Use the release to easily remove the power supply.

Powerful performance

You won’t believe your eyes
Whether you’re working on website design or CAD, Intel integrated graphics or up to AMD Radeon Pro or NVIDIA pro graphics (up to 450W) ensure a smooth and elevated visual experience every time.

Slowing down isn’t an option
Up to Intel Core i9k, 24 (8P + 16E) Core TM  processors. Up to NVIDIA RTX A6000 graphics and 64GB of 4800MHz DDR5 memory. Up to 28TB of RAID-capable storage.

Convenient connectivity
Integrated Wi-Fi 6 and Bluetooth 5.2 with vPro.

Optional air and liquid cooling

The flow of air or liquid keeps your internals cool, and your workspace silent, so your creativity is never interrupted. Advanced thermals help to keep your system running at peak performance.

Ports & Slots

1. Optical drive (optional)
2. Power button
3. Audio-mic combo (3.5mm) jack
4. (2) USB 3.2 Type-A Gen 1 (5Gbps)
5. USB 3.2 Type-C Gen2 (10Gbps) data only
6. USB 3.2 Type-C Gen 2x2 (20Gbps) data only
7. SD Card Reader 4.0
8. Audio out (3.5mm jack)
9. (2) DP1.4++ HBR210. (2) USB 3.2 Type-C Gen2 (10Gbps) with power delivery
11. (2) USB 3.2 Type-A Gen2 (10Gbps)
12. (2) USB 2.0 Type-A
13. RJ45 i219 LAN (1G)
14. Power connector
15. LED indicator light
16. Video port optional (VGA HD15, HDMI 2.0, DP++ 1.4 HBR3, USB Type-C w/DP-Alt mode DP 1.4 HBR2)

Dimensions & Weight

1. Height: 14.52" (369.0 mm)
2. Width: 6.81" (173.0 mm)
3. Depth: 16.53" (420.0 mm)


Weight: 18.739 lbs (8.5 kg)