Available with Windows 11, Windows 10 or Ubuntu
You won’t believe your eyes
Whether you’re working on website design or CAD, professional graphics from AMD and NVIDIA ensure a smooth and elevated visual experience every time.
Slowing down isn’t an option
Up to Intel Core i9, 24 (8P + 16E) Core™ processors. Up to NVIDIA RTX 2000 graphics and 64GB of 4800MHz DDR5 memory (ECC optional). Up to 20TB of RAID-capable storage.
Convenient connectivity
Integrated Wi-Fi 6E and Bluetooth 5.2 with vPro.
Start secure. Stay Secure. Organizations report a 58% drop in security incidents with Windows 11 Pro devices.
Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations. Blaze through your to-do list with AI-powered multitasking, features to get organized in a snap, and performance to speed demanding workloads to completion 42% faster on average
1. Optical disk drive (optional)
2. Power button
3. SD card reader (optional)
4. Universal audio jack
5. USB 2.0 Type A
6. USB 2.0 Type A
7. USB 3.2 Gen 2 Type A (10Gbps)
8. USB 3.2 Gen 2x2 Type-C with PowerShare (20Gbps)
9. Line in/out re-tasking jack
10. (3) DisplayPort 1.4
11. USB 3.2 Gen 2 Type A (10Gbps)
12. (3) USB 3.2 Gen 1 Type A (5Gbps)
13. (2) USB 2.0 Type A
14. Expansion card slots
15. Power connector
16. Power supply diagnostic LED17. Release latch
18. (2) Optional ports (VGA, HDMI 2.0, DP++ 1.1, USB 3.2 Gen 2 Type C w/DP-Alt mode)
19. Lock slot
20. RJ45 ethernet port
21. Padlock loop
1. Height: 11.42 in. (290 mm)
2. Width: 3.65 in. (92.6 mm)
3. Depth: 11.53 in. (292.8 mm)Weight (minimum): 8.52 lbs. (3.87 kg)
Weight (maximum): 11.86 lbs. (5.38 kg