Features & Design

Operating System

Available with Windows 11, Windows 10 or Ubuntu

Designed for every workspace

You won’t believe your eyes
Whether you’re working on website design or CAD, professional graphics from AMD and NVIDIA ensure a smooth and elevated visual experience every time. 

Slowing down isn’t an option
Up to Intel Core i9, 24 (8P + 16E) Core™ processors. Up to NVIDIA RTX 2000 graphics and 64GB of 4800MHz DDR5 memory (ECC optional). Up to 20TB of RAID-capable storage.

Convenient connectivity
Integrated Wi-Fi 6E and Bluetooth 5.2 with vPro.

Stay Secure, Be Productive

Start secure. Stay Secure. Organizations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations. Blaze through your to-do list with AI-powered multitasking, features to get organized in a snap, and performance to speed demanding workloads to completion 42% faster on average

Ports & Slots

1. Optical disk drive (optional)
2. Power button
3. SD card reader (optional)
4. Universal audio jack
5. USB 2.0 Type A
6. USB 2.0 Type A
7. USB 3.2 Gen 2 Type A (10Gbps)
8. USB 3.2 Gen 2x2 Type-C with PowerShare (20Gbps)

9. Line in/out re-tasking jack
10. (3) DisplayPort 1.4
11. USB 3.2 Gen 2 Type A (10Gbps)
12. (3) USB 3.2 Gen 1 Type A (5Gbps)
13. (2) USB 2.0 Type A
14. Expansion card slots
15. Power connector
16. Power supply diagnostic LED17. Release latch
18. (2) Optional ports (VGA, HDMI 2.0, DP++ 1.1, USB 3.2 Gen 2 Type C w/DP-Alt mode)
19. Lock slot
20. RJ45 ethernet port
21. Padlock loop

Dimensions & Weight

1. Height: 11.42 in. (290 mm)
2. Width: 3.65 in. (92.6 mm)
3. Depth: 11.53 in. (292.8 mm)Weight (minimum): 8.52 lbs. (3.87 kg)
Weight (maximum): 11.86 lbs. (5.38 kg