Features & Design

Operating System

Available with Windows 11, Windows 10 or Ubuntu.

At 2.3L, it’s the smallest Dell workstation

You won’t believe your eyes
Whether you’re working on website design or CAD, the latest AMD Radeon™ Pro and NVIDIA ®  professional graphics ensure a smooth and elevated visual experience every time.

Slowing down isn’t an option
Featuring 13th Gen Intel Core™ processors up to i9, 24 (8P + 16E) cores, NVIDIA RTX 3000 graphics and 64GB RAM (4800MHz) DDR5 memory. Also, get up to 9TBs of RAID capable storage.

*Image shows from left to right: Precision 3660, Precision 3460 Compact and Precision 3260 Compact.

Stay Secure, Be Productive

Start secure. Stay Secure. Organizations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations. Blaze through your to-do list with AI-powered multitasking, features to get organized in a snap, and performance to speed demanding workloads to completion 42% faster on average

Ports & Slots

1. Power
2. Audio out
3. Audio line in/out
4. USB 3.2 Type A with PowerShare (10Gbps)
5. USB 3.2 Type C (20Gbps)6. Lock slot
7. RJ-45
8. USB 3.2 Gen 1 with Smart Power-On
9. (2) USB 3.2 Gen 1
10. USB 3.2 Gen 2 Type A (10 Gbps)
11. (3) DP 1.4 Ports
12. Power connector

Dimensions & Weight

1. Height: 7.48 in. (190 mm)
2. Width: 2.83 in. (71.8 mm)
3. Depth: 7.01 in. (178 mm)Starting Weight: 3.02 lbs. (1.37 kg)