Available with Windows 11, Windows 10 or Ubuntu.
You won’t believe your eyes
Whether you’re working on website design or CAD, the latest AMD Radeon™ Pro and NVIDIA
®
professional graphics ensure a smooth and elevated visual experience every time.
Slowing down isn’t an option
Featuring 13th Gen Intel Core™ processors up to i9, 24 (8P + 16E) cores, NVIDIA RTX 3000 graphics and 64GB RAM (4800MHz) DDR5 memory. Also, get up to 9TBs of RAID capable storage.
*Image shows from left to right: Precision 3660, Precision 3460 Compact and Precision 3260 Compact.
Start secure. Stay Secure. Organizations report a 58% drop in security incidents with Windows 11 Pro devices.
Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations. Blaze through your to-do list with AI-powered multitasking, features to get organized in a snap, and performance to speed demanding workloads to completion 42% faster on average
1. Power
2. Audio out
3. Audio line in/out
4. USB 3.2 Type A with PowerShare (10Gbps)
5. USB 3.2 Type C (20Gbps)6. Lock slot
7. RJ-45
8. USB 3.2 Gen 1 with Smart Power-On
9. (2) USB 3.2 Gen 1
10. USB 3.2 Gen 2 Type A (10 Gbps)
11. (3) DP 1.4 Ports
12. Power connector
1. Height: 7.48 in. (190 mm)
2. Width: 2.83 in. (71.8 mm)
3. Depth: 7.01 in. (178 mm)Starting Weight: 3.02 lbs. (1.37 kg)