Turn your creative vision into reality with the ProArt Studiobook 16 OLED studio laptop: it pushes every boundary to give you the effortless creative experience you’ve always wanted, but never thought possible. With a certified color-accurate 16-inch 4K OLED HDR 16:10 display, up to a breathtakingly powerful AMD Ryzen
™
9 5900HX processor, fast NVIDIA
®
GeForce RTX
™
3070 graphics, huge amounts of memory, advanced ultrafast storage, superb I/O connectivity, and ultra-precise fingertip control over your creative apps with the groundbreaking new ASUS Dial, ProArt Studiobook 16 OLED is simply the best creator laptop we’ve ever made.
Keeping a powerhouse like ProArt Studiobook 16 OLED cool is vital for top performance, but unwanted noise is the enemy of creativity. We’ve designed the ASUS IceCool Pro cooling system to let the mighty AMD CPU run comfortably at a blistering 135 watts total TDP (45 W CPU and 90 W GPU) in Performance mode — with no throttling. This remarkable feat of engineering uses dual 102-aerofoil blade fans, the world’s first to use over 100 blades 3 . The slim aerofoil blades are made from side-chain liquid crystal epoxy polymer (SCP): the quiet, power-efficient 3D-curved design increases airflow by 16% 4 . Six heat pipes and seven intelligent sensors ensure optimum cooling performance, while keeping everything quiet — under 40 dBA in Normal mode — so you can concentrate on the task at hand without distractions. In addition, ProArt Studiobook 16 OLED features NVIDIA's AI-powered WhisperMode 2.0, which gives you even more control over the laptop's fans so you can balance performance and acoustics.
Your creations demand visual perfection, and ProArt Studiobook 16 OLED delivers it with a 4K OLED HDR 6 display that’s in a class of its own. This display delivers truly photorealistic visuals that are VESA DisplayHDR ™ 500 True Black certified for ultra-high contrast and deep blacks, and the 100% DCI-P3 industry-standard color gamut ensures you’re seeing as many vivid, true-to-life colors as possible. For delivering precise color accuracy, this remarkable display is Calman verified, PANTONE ® Validated, and has a Delta-E color-accuracy value of less than 2 7 . ProArt Studiobook 16 OLED is also easier on your eyes for those long late-night sessions, with 70% lower blue-light emissions compared to LCD models, and it’s certified for eye care by TÜV Rheinland