Built to complement your busy modern lifestyle, the sophisticated Zenbook 15 OLED offers the ultimate in effortless portability. It’s a mere 14.9 mm slim and is remarkably light at just 1.4 kg 1 , yet it has an expansive 16:9 120 Hz 2.8K OLED 2 NanoEdge Pantone ® Validated display, with a convenient 180 ° lay-flat hinge. Outstanding performance is assured with up to an AMD Ryzen ™ 7000 Series processors with Radeon ™ graphics, up to 32 GB of fast RAM and a 1 TB PCIe ® 4.0 SSD, and there’s a long-lasting 67 Wh battery. Zenbook 15 OLED brings you all the latest ASUS innovations, including ASUS Antimicrobial Guard Plus to protect against viruses and bacteria; an FHD IR camera with ASUS 3D Noise Reduction (3DNR) for face login and enhanced video calls; and a choice of two elegant colors including anodized Ponder Blue or the exclusive Basalt Gray color option that features our beautiful plasma ceramic aluminum. For immersive entertainment there’s a powerful Harman Kardon-certified Dolby Atmos® sound system. Enter a world of incredible with Zenbook 15 OLED.
World-leading 15.6” 120 Hz OLED display
16:9 aspect ratio, 2880 by 1620 resolution, 120 Hz refresh rate, three-sided NanoEdge design, 86.7% screen-to-body ratio, 0.2 ms response time, 100% DCI-P3, customizable color gamut, Pantone® Validated, 600 nits peak brightness
Display
Bright, clear, power-efficient display
ZenBook 14 has a bright and clear four-sided NanoEdge display, with slim bezels that create an 90% screen-to-body ratio for a more immersive viewing experience. The low-power 1-watt display 6 delivers an incredible 400nits of brightness, while maximizing battery life.
Connect fast — anywhere
ZenBook 14 redefines what’s possible in an ultrathin laptop to give you a full complement of I/O ports, including full-size HDMI and USB Type-A ports. The power of Thunderbolt ™ 4 is also at your disposal, with two Thunderbolt ™ 4 USB-C ® ports that support fast charging, 4K UHD external displays and up to 40Gbps data transfers. For easy transfers of data from your mobile devices, there’s also a microSD card reader.