Extended Battery Modules for Eaton Tripp Lite Series UPS Systems

An ideal solution for extended-run operation

The BP48VRM2U rack/tower external battery pack extends battery runtime when used with compatible Eaton Tripp Lite series 750VA, 1000VA and 1500VA SmartPro UPS Systems. An included daisy-chain connector allows the addition of up to four matching battery packs per UPS for even longer extended-run operation. To ensure safe and simple installation, heavy-gauge cabling with high-current DC connectors is also included.

Innovative features for premium performance

Versatile installation

The BP48VRM2U’s multi-use form factor supports both rack-mount and tower installation, allowing you to place the battery where you need it most.

  • Mounts in 2U of space in EIA-standard 19-inch racks or enclosures using the included 4-post mounting brackets.
  • Tower stands are included for optional upright configuration.
  • Optional 2-post rack-mount or wall adapter kit (2POSTRMKITWM or UPSHDEARKIT, sold separately) supports 2-post rack or wall-mount installation.

Broad compatibility

This 48V external battery pack is designed for select SmartPro line-interactive UPS systems.

  • 120V model compatibility: SMART750RMXL2U, SMART750RMXL2UN, SMART1000RMXL2U, SMART1000RMX2UN, SMART1500RMXL2U and SMART1500RMXLN
  • 208V/230V model compatibility: SMX1500XLRT2U and SMX1500XLRT2UN
  • Optional use rear-panel battery detection jacks automatically configure host UPS systems supporting this feature.